Status: | Unknown |
---|---|
Series: | 1537 Series |
RoHS: | Unknown |
Product Range | 1537 Series |
---|---|
Inductance | 500µH |
Inductor Construction | Unshielded |
Current Rating | 3.2A |
DC Resistance Max | 0.26ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | - |
Rf Choke, 500Uh, 5%, 3.2A, Axial | Newark Electronics |
RF Choke | RS Americas |
RF CHOKE, 500UH, 5%, 3.2A, AXIAL | element14 |
Where can I find additional details, specifications and documents for a 1537N?
Additional datasheets, footprints and schematics for 1537N are listed on our Part Details page. You can also find images and similar parts to 1537N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1537N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1537N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1537N fall under?
The 1537N is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1537N when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1537N you can contact the distributor directly for product support, shipping queries etc.
Is the 1537N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1537N have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 1537N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1537N often in real-time on the comparison pages.
What if I can't find stock of 1537N?
You can fill out our help required form which you can use to request a quote for 1537N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.