Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.01
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$4.01
|
-
|
Buy Now |
Color | Gray |
---|---|
Equalized | Yes |
Configuration | Double-Ended |
Number of Power Positions | 0 |
Number of Positions | 26 |
Keyed | No |
Wire Size | 28AWG, .081mm² |
Overall Outside Cable Diameter | .93mm, .036in |
Housing Color | Black |
Housing Material | PBT GF |
Flammability Rating | UL 2651 |
IEEE 1394 | No |
CLOUDSPLITTER | No |
Cable Assembly Length | .3m, .98ft |
Product Designation | Patch Cord |
Shielded | No |
Cable Assembly Type | FIBBON |
Connector Type (End B) | Power Connector |
Connector Type (End A) | Power Connector |
Product Type | Cable Assembly |
Cable Assembly Category | Industry Standard |
Operating Temperature Range | -40 – 221°C, -40 – 105°F |
Cable Assembly Patch Cord 28AWG 36POS Rectangular to 36POS Rectangular M-M | Avnet America |
Where can I find additional details, specifications and documents for a 1537976-1?
Additional datasheets, footprints and schematics for 1537976-1 are listed on our Part Details page. You can also find images and similar parts to 1537976-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1537976-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1537976-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1537976-1 fall under?
The 1537976-1 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1537976-1 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1537976-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1537976-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1537976-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1537976-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1537976-1 often in real-time on the comparison pages.
What if I can't find stock of 1537976-1?
You can fill out our help required form which you can use to request a quote for 1537976-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.