Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.31
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.31
|
-
|
Buy Now |
Color | Black |
---|---|
Equalized | Yes |
Number of Power Positions | 0 |
Configuration | Double-Ended |
Keyed | No |
Number of Positions | 34 |
Wire Size | .081mm², 28AWG |
Overall Outside Cable Diameter | .93mm, .036in |
Housing Color | Black |
Housing Material | PBT GF |
IEEE 1394 | No |
Flammability Rating | UL 2651 |
CLOUDSPLITTER | No |
Cable Assembly Length | 1.47ft, .45m |
Connector Type (End A) | Power Connector |
Product Designation | Patch Cord |
Cable Assembly Type | FIBBON |
Connector Type (End B) | Power Connector |
Shielded | No |
Cable Assembly Category | Industry Standard |
Product Type | Cable Assembly |
Operating Temperature Range | -40 – 105°F, -40 – 221°C |
Cable Assembly Patch Cord 28AWG 34POS Rectangular to 34POS Rectangular M-M | Avnet America |
Where can I find additional details, specifications and documents for a 1537975-1?
Additional datasheets, footprints and schematics for 1537975-1 are listed on our Part Details page. You can also find images and similar parts to 1537975-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1537975-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1537975-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1537975-1 fall under?
The 1537975-1 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1537975-1 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1537975-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1537975-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1537975-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1537975-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1537975-1 often in real-time on the comparison pages.
What if I can't find stock of 1537975-1?
You can fill out our help required form which you can use to request a quote for 1537975-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.