Options for Price Comparison
Distributor Statistics for 153714-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 153714-000
Details for 153714-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

153714-000 by TE Connectivity

TXR18AB00B2008BI
Part Information
153714-000 image
Not applicable for solder process capability
Status: Active
Aliases: 153714-000, 7-1198936-2
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine
Specifications
Material:
Aluminum
Color:
Olive Drab
Adapter Entry Size:
8
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
TE Adapter Code:
18
Cable Diameter Range:
.25 – .4in, 6.4 – 10.2mm
Cable Entry Diameter:
.01 – .5in, .2 – 12.7mm
Connector Detail Specification Number:
AS31001, AS31011, AS31061, AS31071
Manufacturer:
Bendix - Class A, E & R
Connector General Specification Number:
AS50151 Class A,E,F,R Less ENDBELL, Solder Contact
Termination Device Type:
Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Termination Device Included:
TR08BI
Adapter Angle:
00
Style:
Tinel-Lock Adapter
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Connector Shell Size:
20
Overbraid Termination:
Tinel-Lock Ring
Salt Spray Resistance:
500Hr
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Compatible Parts
Alternate Descriptions
AMP153714-000 Avnet America
AMP153714-000 Avnet Europe