Status: | Unknown |
---|---|
Series: | Metri-Pack 150 Series |
RoHS: | Unknown |
Product Range | Metri-Pack 150 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | Aptiv Metri-Pack 150 Series Automotive Housing Connectors |
Contact Material | Bronze |
Contact Plating | Tin |
SVHC | No SVHC (15-Jan-2018) |
TERM F M/P 150 SN3 SEALED TANG | TTI Europe |
CONTACT, SOCKET, CRIMP, 0.5-1MM2 | Farnell |
Contact F Crimp ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 15363934?
Additional datasheets, footprints and schematics for 15363934 are listed on our Part Details page. You can also find images and similar parts to 15363934 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15363934 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15363934 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15363934 fall under?
The 15363934 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 15363934 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15363934 you can contact the distributor directly for product support, shipping queries etc.
Is the 15363934 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15363934 have stock available?
Authorised distributors including TTI Europe, RS, Power and Signal Group, element14 and Farnell have stock available or on a lead time for 15363934.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15363934 often in real-time on the comparison pages.
What if I can't find stock of 15363934?
You can fill out our help required form which you can use to request a quote for 15363934 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.