Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.11
|
335
in stock
|
Buy Now | |
Distrelec
from US$9.91
|
277
in stock
|
Buy Now | |
Heilind Electronics
from US$7.03
|
159
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.03
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$10.17
|
-
|
Buy Now | |
Future Electronics
from US$6.55
|
-
|
Buy Now | |
Avnet America
from US$5.49
|
-
|
Buy Now | |
RS Americas
from US$8.21
|
-
|
Buy Now | |
element14
from US$6.91
|
-
|
Buy Now | |
Avnet Asia
from US$7.05
|
-
|
Buy Now | |
Boersig
from US$4.14
|
-
|
Buy Now | |
TTI Europe
from US$5.51
|
-
|
Buy Now | |
TE Store
from US$11.66
|
-
|
Buy Now | |
Farnell
from US$7.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Plating Material | Zinc |
---|---|
Shield Plating Material | None |
Cable Exit Angle | 45 |
Cable Clamp Type | Single or Dual Cable Entry |
Cable Clamp Material | Steel |
Number of Positions | 15 |
Cable Insulation Diameter | 4.8 – 11mm, .189 – .433in |
Screw & Hole Thread Size | 14702 |
Packaging Quantity | 10 |
Packaging Method | Bag |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Cable Clamp |
Shell Size | 2 |
Grommets | Without |
Slide Latch | Without |
15way dualcable entry diecast back shell | RS |
TE Connectivity D-Sub metal hood Poles 15 | Distrelec |
HD20 COVER KIT 15P | Heilind Electronics |
Hd20 Cover Kit 15P |Amp Te Connectivity 1534807-1 | Newark Electronics |
15 Position Two Piece Backshell Connector HD20 Cover Kit with Cable Clamp | Future Electronics |
Connector Accessories Backshell With Cable Clamp 15 POS Box | Avnet America |
GD-Zn Angled D-sub Connector Backshell, 15 Way, Strain Relief, HD-20 Series | TE Connectivity 1534807-1 | RS Americas |
BACKSHELL, DUAL ENTRY, 15WAY | element14 |
HD20 COVER KIT 15P Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Zinc Compatible With Connector Shell Size: 2 Shielded: Yes Number of Positions: 15 Cable Clamp Kit Zinc 2 | Connector Strain Relief | Part Number: 1534807-1 | Internal Number: 1534807-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 45° |
Connector Body Material | Metal Body |
Colour | Silver |
External Depth | 15mm |
External Width | 39.5mm |
Material | Die-cast Metal |
Where can I find additional details, specifications and documents for a 1534807-1?
Additional datasheets, footprints and schematics for 1534807-1 are listed on our Part Details page. You can also find images and similar parts to 1534807-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534807-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534807-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534807-1 fall under?
The 1534807-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1534807-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534807-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534807-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534807-1 have stock available?
Authorised distributors including RS, Distrelec, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1534807-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534807-1 often in real-time on the comparison pages.
What if I can't find stock of 1534807-1?
You can fill out our help required form which you can use to request a quote for 1534807-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.