Options for Price Comparison
Distributor Statistics for 1534556-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1534556-1
Details for 1534556-1 by TE Connectivity
Cable Assemblies > Automotive, Truck, Bus, & Off-Road Cable Assemblies > Infotainment & Multimedia Cable Assemblies

1534556-1 by TE Connectivity

MOST REFERNZLEAD
Part Information
1534556-1 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Product Code: M259
Global Product Line: P09
GPL Description: Automotive
Specifications
Fiber Type:
Plastic
Cable Assembly Type:
Fiber Optic
Operating Temperature Range:
-40 – 85°C, -40 – 185°F
Compatible Parts