Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.77
|
4,408
in stock
|
Buy Now | |
Newark Electronics
from US$8.30
|
4,408
in stock
|
Buy Now | |
Rapid Electronics
from US$6.59
|
4,408
in stock
|
Buy Now | |
Chip One Stop
from US$6.66
|
4,408
in stock
|
Buy Now | |
Farnell
from US$8.35
|
3,540
in stock
|
Buy Now | |
Avnet America
from US$5.91
|
-
|
Buy Now | |
Boersig
from US$6.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | White |
---|---|
Number of Sections | 2 |
Number of Positions | 38 |
Number of Rows | 2 |
Interface Plating | Tin (Sn) |
PCB 厚 (推奨) | 1.6mm |
Length | 1.2597in, 32.3mm |
PCB Thickness (Recommended) | .063in |
Width | 97.8mm, 3.814in |
Nominal Voltage Architecture | 12V |
Voltage Rating (Max) | 12VDC |
Operating Voltage | 12VDC |
Centerline (Pitch) | 5mm, .197in |
Locking Interface | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | With |
Mounting Holes | Without |
Mounting Orientation | Vertical/180° |
Panel Mount Feature | With |
Circuit Application | Power & Signal |
Packaging Quantity | 12 |
Packaging Type | Tray |
Sealable | No |
Shielded | No |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 75°C, 212°F, 176°F, 85°C, 90°C, 110°C, 167°F, 120°C, 248°F, 230°F, 185°F, 100°C, 105°C, 149°F, 221°F, 80°C, 65°C, 158°F, 194°F, 70°C |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors Tab Header Assy 38P |Amp Te Connectivity 1534531-2 | Newark Electronics |
Automotive Connectors TAB HEADER ASSY 38P | Rapid Electronics |
TE Connectivity TAB HEADER ASSY 38P Automotive Connector | Distrelec |
AUTOMOTIVE CONNECTORS | Farnell |
Conn Wire to Board HDR 38 POS Solder RA Thru-Hole Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1534531-2?
Additional datasheets, footprints and schematics for 1534531-2 are listed on our Part Details page. You can also find images and similar parts to 1534531-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534531-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534531-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534531-2 fall under?
The 1534531-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1534531-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534531-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534531-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534531-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1534531-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534531-2 often in real-time on the comparison pages.
What if I can't find stock of 1534531-2?
You can fill out our help required form which you can use to request a quote for 1534531-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.