Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
7,600
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
12,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
6,240
in stock
|
Buy Now | |
element14
from US$0.40
|
6,240
in stock
|
Buy Now | |
Farnell
from US$0.21
|
6,240
in stock
|
Buy Now | |
Power and Signal Group
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
SVHC | No SVHC (15-Jan-2018) |
---|
TERM M W/P SN3 SEALED 1,5-2,5 | TTI Europe |
Weather Pack Ii | Newark Electronics |
Male Weather Pack II Tin Plated Terminal, Cable Range 1.00 - 0.50 mm2, Cable Insulation Range 5.90 - 3.00 mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 15344720?
Additional datasheets, footprints and schematics for 15344720 are listed on our Part Details page. You can also find images and similar parts to 15344720 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15344720 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15344720 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15344720 fall under?
The 15344720 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 15344720 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15344720 you can contact the distributor directly for product support, shipping queries etc.
Is the 15344720 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15344720 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 15344720.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15344720 often in real-time on the comparison pages.
What if I can't find stock of 15344720?
You can fill out our help required form which you can use to request a quote for 15344720 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.