1534415-3

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1534415-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1534415-3
Series Information for 1534415-3 - TE Connectivity
  • Status: Active
  • Product Code: G566
  • Global Product Line: 394
  • GPL Description: Appliances

Description

DUOPL POW FEM CON3P

Specifications

Connector Profile:
Standard
Connector Contact Load Condition:
Fully Loaded
Number of Rows:
1
PCB Mount Orientation:
Right Angle
Card Entry Style:
Side
Number of Insulation Displacement Slots:
3
Number of Positions:
3
Contact Current Rating (Max):
6A
PCB Contact Termination Area Plating Material:
Tin
Contact Type:
Socket
Contact Base Material:
CuNiSi
Contact Mating Area Plating Material Thickness:
3 – 6µm, 196.849 – 787.399µin
Contact Mating Area Plating Material:
Tin
Contact Retention Within Housing:
With
Wire Size:
.35 – .5mm², 22 – 20AWG
Accepts Wire Insulation Diameter Range:
.087in, 2.2mm
PCB Thickness (Recommended):
1.5mm, .059in
Height:
7.3mm, .287in
Operating Voltage:
250V
UL Voltage Rating:
250VAC
Housing Color:
Natural
Centerline (Pitch):
5mm, .197in
Housing Material:
PA 6
Housing Entry Configuration:
One End Open
Agency/Standard:
UL
UL Flammability Rating:
UL 94V-2
Panel Mount Feature:
Without
Mating Alignment:
With
Mating Alignment Type:
Keyed
Connector Mounting Type:
Cable Mount (Free-Hanging)
PCB Mount Retention:
Without
Mating Retention:
With
Contact Retention Type Within Housing:
Locking Lance
PCB Mount Alignment:
With
Circuit Application:
Power
Packaging Quantity:
2618
Packaging Method:
Package
Wire/Cable Type:
Discrete Wire
Connector System:
Wire-to-Board
Connector & Housing Type:
Receptacle
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-40 – 230°F, -40 – 110°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
DUOPL POW FEM CON3P
Avnet America
AMP1534415-3
Avnet Europe
AMP1534415-3

Similar Products