Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.07
|
1,590,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,590,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
1,590,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
1,590,000
in stock
|
Buy Now | |
Farnell
from US$0.14
|
1,280,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Cavity Size | Size 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Dual Connection Terminal |
Terminal Type | Receptacle |
Material Thickness | .0126in, .32mm |
Magnet Wire Size | .9 – 1.13mm, 19 – 17AWG |
Stock Thickness (Magnet Wire Side) | .0126in, .32mm |
Terminal Height | 11.07mm, .436in |
Overall Length | 11mm, .433in |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Terminals Mag-Mate Tab Rec4,8 |Amp Te Connectivity 1534234-1 | Newark Electronics |
Terminals MAG-MATE TAB REC4 8 | Rapid Electronics |
TE Connectivity MAG-MATE TAB REC4 8 Terminals MAG-MATE T | Distrelec |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
Splice Terminal 17-19AWG 5.6mm 3.2mm Pre-Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1534234-1?
Additional datasheets, footprints and schematics for 1534234-1 are listed on our Part Details page. You can also find images and similar parts to 1534234-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534234-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534234-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534234-1 fall under?
The 1534234-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1534234-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534234-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534234-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534234-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1534234-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534234-1 often in real-time on the comparison pages.
What if I can't find stock of 1534234-1?
You can fill out our help required form which you can use to request a quote for 1534234-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.