Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Blue |
---|---|
Material | PBT GF |
Cable Exit Angle | 90 (Right Angle) |
Number of Positions | 32 |
Packaging Quantity | 1000 |
Packaging Method | Package |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | With |
Accessory Type | Cover Assembly |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
MQS ABDECKKAPP2X16P Protection & Strain Relief Accessory Type: Cover Assembly Strain Relief: With Primary Product Color: Blue Primary Product Material: PBT GF Number of Positions: 32 Cover Assembly With Blue PBT GF | Automotive Connector Cap & Cover | Part Number: 1534222-2 | Internal Number: 1534222-2 | TE Connectivity | TE Store |
Connector Accessories Cover | Avnet America |
Where can I find additional details, specifications and documents for a 1534222-2?
Additional datasheets, footprints and schematics for 1534222-2 are listed on our Part Details page. You can also find images and similar parts to 1534222-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534222-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534222-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534222-2 fall under?
The 1534222-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1534222-2 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534222-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534222-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534222-2 have stock available?
Authorised distributors including TE Store, Avnet America, Boersig, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1534222-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534222-2 often in real-time on the comparison pages.
What if I can't find stock of 1534222-2?
You can fill out our help required form which you can use to request a quote for 1534222-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.