Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.71
|
45
in stock
|
Buy Now | |
Rapid Electronics
from US$7.25
|
364
in stock
|
Buy Now | |
Avnet America
from US$5.25
|
-
|
Buy Now | |
RS Americas
from US$10.09
|
-
|
Buy Now | |
element14
from US$10.54
|
-
|
Buy Now | |
Boersig
from US$6.10
|
-
|
Buy Now | |
TTI Europe
from US$5.39
|
-
|
Buy Now | |
Farnell
from US$5.92
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Brown |
---|---|
Number of Rows | 3 |
Number of Positions | 21 |
Tab Width | .11in, 2.8mm |
Interface Plating | Tin (Sn) |
Tab Thickness | .031in, .8mm |
Width | 1.3143in, 33.7mm |
Profile Height from PCB | .866in, 22mm |
Operating Voltage | 35VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | 5mm, .197in |
Locking Interface | Without |
PCB Mount Retention | With |
Panel Mount Feature | With |
Mounting Orientation | Vertical/180° |
PCB Mount Retention Type | Mounting Hole |
Mounting Holes | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Quantity | 330 |
Packaging Type | Loose Piece |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Shielded | No |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 167°F, 120°C, 185°F, 230°F, 248°F, 110°C, 90°C, 85°C, 75°C, 212°F, 65°C, 100°C, 105°C, 194°F, 158°F, 176°F, 149°F, 221°F, 80°C |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors 21 POS TAB HSG ASSY | Rapid Electronics |
MCP 2.8 21 way tab housing. Key A, brown | RS |
Conn Housing RCP 21 POS 5mm Crimp ST Cable Mount Box | Avnet America |
MCP 2.8 21 way tab housing. Key A, brown | TE Connectivity 1534188-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1534188-1?
Additional datasheets, footprints and schematics for 1534188-1 are listed on our Part Details page. You can also find images and similar parts to 1534188-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534188-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534188-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534188-1 fall under?
The 1534188-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1534188-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534188-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534188-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534188-1 have stock available?
Authorised distributors including Rapid Electronics, RS, Avnet America, RS Americas and element14 have stock available or on a lead time for 1534188-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534188-1 often in real-time on the comparison pages.
What if I can't find stock of 1534188-1?
You can fill out our help required form which you can use to request a quote for 1534188-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.