Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
2,268
in stock
|
Buy Now | |
TE Store
from US$0.08
|
4,525
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
2,268
in stock
|
Buy Now | |
element14
from US$0.18
|
2,268
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Black |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Packaging Quantity | 5000 |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
MQS RETAINER ,BLACK Connector & Contact Retention Accessory Type: Retainer Primary Product Color: Black Primary Product Material: PBT GF Operating Temperature Range: -40 – 120 °C Operating Temperature Range: -40 – 248 °F Retainer Black | Automotive Connector Lock & Position Assurance | Part Number: 1534149-1 | Internal Number: 1534149-1 | PBT GF | TE Connectivity | TE Store |
Retainer, Pbt Gfblack Rohs Compliant: Yes |Amp Te Connectivity 1534149-1 | Newark Electronics |
RETAINER, PBT GFBLACK | element14 |
Connector Accessories Retainer | Avnet America |
Where can I find additional details, specifications and documents for a 1534149-1?
Additional datasheets, footprints and schematics for 1534149-1 are listed on our Part Details page. You can also find images and similar parts to 1534149-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534149-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534149-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534149-1 fall under?
The 1534149-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 1534149-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534149-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534149-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534149-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1534149-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534149-1 often in real-time on the comparison pages.
What if I can't find stock of 1534149-1?
You can fill out our help required form which you can use to request a quote for 1534149-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.