Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Number of Cavities | 3 |
Panel Gasket | No |
端子のタイプ | Female |
Contact Layout | Inline |
Contact Current Rating (Max) | 6A |
Contact Plating Material | Tin |
幅 | 24.7mm |
Height | .47in, 12mm |
Wire Size | .32 – 1.04mm², 22 – 17AWG |
Width | .97in |
Length | 14.95mm, .58in |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 5mm, .197in |
Housing Material | PA 6.6 |
CSA File Number | LR 7189 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
UL-Brandschutzklasse | UL 94V-2 |
CSA Rating | Certified |
UL Rating | Recognized |
UL File Number | E28476 |
Mating Retention | With |
Mating Retention Type | Locking Latch |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Contact Retention | With |
Mating Alignment Type | Polarization |
Panel Mount | No |
Circuit Application | Power |
Packaging Method | Bag/Box |
Packaging Quantity | 3136 |
Sealable | No |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Housing Type | Receptacle Housing |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Product Style | Assembly |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Shielded | No |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Multif.assy Mk2 3P |Amp Te Connectivity 1534075-3 | Newark Electronics |
MULTIF.ASSY MK2 3P | Farnell |
Where can I find additional details, specifications and documents for a 1534075-3?
Additional datasheets, footprints and schematics for 1534075-3 are listed on our Part Details page. You can also find images and similar parts to 1534075-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534075-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534075-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534075-3 fall under?
The 1534075-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1534075-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534075-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534075-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534075-3 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 1534075-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534075-3 often in real-time on the comparison pages.
What if I can't find stock of 1534075-3?
You can fill out our help required form which you can use to request a quote for 1534075-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.