153329-000 Heat Shrink Tubing by TE Connectivity

RT-1145-OX-17-0

Status: Active
Series: -
RoHS: Unknown
Aliases: 153329-000,
8-1191107-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.52

Distributor Stock
Logo for Farnell
Farnell
from US$38.21
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$18.52
42
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$27.73
-
Buy Now
Logo for Sager
Sager
from US$23.84
-
Buy Now

Specifications

Fluid Type Lubricating Oil, Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, Water
Shrink Ratio 3.6:1
Color Black
Flexibility Very Flexible
Material Crosslinked Fluoroelastomer
Material Systems Code 200
Cut Length 63.5mm, 2.5in
Recovered Wall Thickness (Nominal) .006in, .15mm
Recovered Inside Diameter (Max) 9.65mm, .38in
Expanded Inside Diameter (Min) 34.8mm, 1.37in
Product Source Mexico
Packaging Method Piece
Wall Type Single
Recovery Temperature 175°C
Shrink Temperature (Min) 175°C
Flammability Flame-Retardant
Resistant To Abrasion, Fluids, Mechanical Damage, Strain
Fluid Resistance Splash Protection
Operating Temperature Range -40 – 200°C

Compatible Parts


Alternative Descriptions

Heat Shrink Tubing, Flexible, Black, Fluoroelastomer, 3.6:1, RT-1145 Series | TE Connectivity 153329-000 | RS Americas
MOLDED PART | Avnet America
Heat Shrink Tubing & Sleeves HS-TUBE 1.37/.38 BK PRICE PER PC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 153329-000?

Additional datasheets, footprints and schematics for 153329-000 are listed on our Part Details page. You can also find images and similar parts to 153329-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 153329-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 153329-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 153329-000 fall under?

The 153329-000 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 153329-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 153329-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 153329-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 153329-000 have stock available?

Authorised distributors including RS Americas, Avnet America, Sager and Farnell have stock available or on a lead time for 153329-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 153329-000 often in real-time on the comparison pages.

What if I can't find stock of 153329-000?

You can fill out our help required form which you can use to request a quote for 153329-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay