Status: | Unknown |
---|---|
Series: | 1532 Series |
RoHS: | Compliant |
Product Range | 1532 Series |
---|---|
Inductance | 39µH |
DC Current Rating | 600mA |
DC Resistance Max | 0.65ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 200kHz |
Case Dimensions | 7.37mm x 22.22mm |
RoHS Compliant | Yes |
Inductor, 39Uh, 600Ma, 5%, 200Khz, Axial | Newark Electronics |
RF Choke | RS Americas |
Where can I find additional details, specifications and documents for a 1532D?
Additional datasheets, footprints and schematics for 1532D are listed on our Part Details page. You can also find images and similar parts to 1532D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1532D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1532D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1532D fall under?
The 1532D is listed under Passive Components > Inductors > High Frequency Inductors > Axial Leaded High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1532D when available in the Axial Leaded High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1532D you can contact the distributor directly for product support, shipping queries etc.
Is the 1532D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1532D have stock available?
Authorised distributors including Newark Electronics, Powell Electronics and RS Americas have stock available or on a lead time for 1532D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1532D often in real-time on the comparison pages.
What if I can't find stock of 1532D?
You can fill out our help required form which you can use to request a quote for 1532D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.