Status: | Unknown |
---|---|
Series: | 1532 Series |
RoHS: | Compliant |
Product Range | 1532 Series |
---|---|
Inductance | 15µH |
DC Current Rating | 1A |
DC Resistance Max | 0.17ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 33MHz |
Case Dimensions | 7.37mm x 22.22mm |
RoHS Compliant | Yes |
Inductor, 15Uh, 1A, 5%, 33Mhz, Axial | Newark Electronics |
RF Choke | RS Americas |
Where can I find additional details, specifications and documents for a 1532B?
Additional datasheets, footprints and schematics for 1532B are listed on our Part Details page. You can also find images and similar parts to 1532B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1532B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1532B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1532B fall under?
The 1532B is listed under Passive Components > Inductors > High Frequency Inductors > Axial Leaded High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1532B when available in the Axial Leaded High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1532B you can contact the distributor directly for product support, shipping queries etc.
Is the 1532B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1532B have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 1532B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1532B often in real-time on the comparison pages.
What if I can't find stock of 1532B?
You can fill out our help required form which you can use to request a quote for 1532B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.