Status: | Unknown |
---|---|
Series: | GT 150 Series |
RoHS: | Unknown |
Prices starting from US$0.78
Product Range | GT 150 Series |
---|---|
Gender | Receptacle |
No. of Positions | 10Ways |
For Use With | Aptiv GT 150 Series 12191818 Socket Contact |
Connector Body Material | - |
IP Rating | - |
Voltage Rating | - |
Current Rating | 15A |
SVHC | No SVHC (15-Jan-2018) |
10 Way Black GT 150 Sealed Female Connector Assembly, Max Current 15 amps (will be replaced by 13545282) | Power and Signal Group |
HOUSING CONN, RCPT, 10POS, BLACK | element14 |
Housing Conn, Rcpt, 10Pos, Black | Newark Electronics |
10 Way Black GT 150 Sealed Female Connector Assembly, Max Current 15 amps | Avnet Abacus |
Where can I find additional details, specifications and documents for a 15326842?
Additional datasheets, footprints and schematics for 15326842 are listed on our Part Details page. You can also find images and similar parts to 15326842 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15326842 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15326842 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15326842 fall under?
The 15326842 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 15326842 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15326842 you can contact the distributor directly for product support, shipping queries etc.
Is the 15326842 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15326842 have stock available?
Authorised distributors including Power and Signal Group, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for 15326842.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15326842 often in real-time on the comparison pages.
What if I can't find stock of 15326842?
You can fill out our help required form which you can use to request a quote for 15326842 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.