Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Finish | None |
---|---|
Double Wire | No |
Plating Material | Brass |
Pin Diameter | .118in, 3mm |
Terminal Length | 10.36mm |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Inside Diameter | .05in, 1.27mm, .146in, 3.71mm |
Wire Insulation Diameter (Max) | 3.1mm, .12in |
Overall Length | .718in, 18.24mm |
Material Thickness | .32mm, .013in |
Wire Size | .5 – 1.5mm², 20 – 15AWG, 1111 – 3260CMA |
Accepts Wire Insulation Diameter Range | .08 – .12in, 2.03 – 3.1mm |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip |
Support Style | Insulation Support |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
Insulated | Yes |
Bullet Terminal | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 153256-2?
Additional datasheets, footprints and schematics for 153256-2 are listed on our Part Details page. You can also find images and similar parts to 153256-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 153256-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 153256-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 153256-2 fall under?
The 153256-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 153256-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 153256-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 153256-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 153256-2 have stock available?
There is no stock from authorised distributors for 153256-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 153256-2 often in real-time on the comparison pages.
What if I can't find stock of 153256-2?
You can fill out our help required form which you can use to request a quote for 153256-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.