153256-1 Crimp Wire Pins, Tabs & Ferrules by TE Connectivity

3 M/M LANCE LESS SOCKET

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for Boersig
Boersig
from US$0.13
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Double Wire No
Plating Material Brass, Pre-Tin
Terminal & Splice Type Receptacle
Terminal Orientation Straight
Terminal Type Receptacle
Terminal Length 10.36mm
Pin Diameter .118in, 3mm
Accepts Wire Insulation Diameter Range .08 – .12in, 2.03 – 3.1mm
Wire Size .5 – 1.5mm², 20 – 15AWG, 1111 – 3260CMA
Barrel Inside Diameter 3.71mm, .146in, 1.27mm, .05in
Wire Insulation Diameter (Max) .12in, 3.1mm
Material Thickness .32mm, .013in
Overall Length .718in, 18.24mm
Wire Insulation Support With
Heavy Duty No
Comment For molding.
Packaging Method Reel
Packaging Quantity 3500
Insulated Yes
Support Style Insulation Support
Barrel Type Open Barrel
Wire/Cable Type Discrete Wire
Bullet Terminal Without
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

Contact SKT Crimp ST Cable Mount Strip | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 153256-1?

Additional datasheets, footprints and schematics for 153256-1 are listed on our Part Details page. You can also find images and similar parts to 153256-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 153256-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 153256-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 153256-1 fall under?

The 153256-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.

Can I view similar or alternative parts?

You can view similar parts to 153256-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 153256-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 153256-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 153256-1 have stock available?

Authorised distributors including Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 153256-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 153256-1 often in real-time on the comparison pages.

What if I can't find stock of 153256-1?

You can fill out our help required form which you can use to request a quote for 153256-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay