1532280-3 D-Shaped Connectors by TE Connectivity

M83513/26-G01NN = MCKS-N1-B-51SST1

Status: Active
Series: -
RoHS: Unknown
Aliases: MCKS-N1-B-51SST1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$293.94

Distributor Stock
Logo for Avnet America
Avnet America
from US$293.94
-
Buy Now

Specifications

Insulation Color Black
Lead Length .109in, 2.77mm
Shell Plating Material Electroless Nickel
Number of Positions 51
Preloaded Yes
PCB Mount Orientation Vertical
Contact Mating Area Plating Material Gold
Contact Base Material Beryllium Copper
Contact Type Socket
Connector & Contact Terminates To Printed Circuit Board
Wire Type Solid
Connector Style Receptacle
Product Type Connector

Alternative Descriptions

Micro D-Subminiature Receptacle 51 Position 3 Rows Straight Through Hole Solder | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1532280-3?

Additional datasheets, footprints and schematics for 1532280-3 are listed on our Part Details page. You can also find images and similar parts to 1532280-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1532280-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1532280-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1532280-3 fall under?

The 1532280-3 is listed under Connectors > D-Shaped Connectors > Microminiature & Nanominiature D Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1532280-3 when available in the Microminiature & Nanominiature D Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1532280-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1532280-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1532280-3 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1532280-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1532280-3 often in real-time on the comparison pages.

What if I can't find stock of 1532280-3?

You can fill out our help required form which you can use to request a quote for 1532280-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay