1532277-9

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1532277-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1532277-9
Series Information for 1532277-9 - TE Connectivity
  • Status: Active
  • Aliases: MCKS-C2-B-25SST1B
  • Product Code: K429
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

M83513/25-D03CN = MCKS-C2-B-25SST1B

Specifications

Insulation Color:
Black
Lead Length:
.172in, 4.37mm
Shell Plating Material:
Cadmium
Number of Positions:
25
PCB Mount Orientation:
Vertical
Preloaded:
Yes
Contact Type:
Socket
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Beryllium Copper
Connector Style:
Receptacle
Wire Type:
Solid
Product Type:
Connector
Connector & Contact Terminates To:
Printed Circuit Board

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Micro D-Subminiature Receptacle 25 Position 2 Rows Straight Through Hole Solder