1532272-4 D-Shaped Connectors by TE Connectivity

M83513/23-G01NP = MCKS-N1-P-51PST1

Status: Active
Series: -
RoHS: Unknown
Aliases: MCKS-N1-P-51PST1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$361.33

Distributor Stock
Logo for Avnet America
Avnet America
from US$361.33
-
Buy Now

Specifications

Lead Length .109in, 2.77mm
Shell Plating Material Electroless Nickel
Preloaded Yes
Number of Positions 37
Contact Base Material Beryllium Copper
Contact Type Pin
Contact Mating Area Plating Material Gold
Product Type Connector
Connector & Contact Terminates To Printed Circuit Board
Connector Style Plug

Alternative Descriptions

Micro D-Subminiature Plug 51 Position 3 Rows Straight Through Hole Solder | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1532272-4?

Additional datasheets, footprints and schematics for 1532272-4 are listed on our Part Details page. You can also find images and similar parts to 1532272-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1532272-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1532272-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1532272-4 fall under?

The 1532272-4 is listed under Connectors > D-Shaped Connectors > Microminiature & Nanominiature D Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1532272-4 when available in the Microminiature & Nanominiature D Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1532272-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1532272-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1532272-4 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1532272-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1532272-4 often in real-time on the comparison pages.

What if I can't find stock of 1532272-4?

You can fill out our help required form which you can use to request a quote for 1532272-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay