1532263-1

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1532263-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1532263-1
Series Information for 1532263-1 - TE Connectivity
  • Status: Active
  • Aliases: MCKS-C2-B-37SRT1
  • Product Code: K429
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

M83513/13-F01CN = MCKS-C2-B-37SRT1

Specifications

Lead Length:
.109in, 2.77mm
Shell Plating Material:
Cadmium
Preloaded:
Yes
PCB Mount Orientation:
Right Angle
Number of Positions:
37
Contact Base Material:
Beryllium Copper
Contact Mating Area Plating Material:
Gold
Contact Type:
Socket
Connector & Contact Terminates To:
Printed Circuit Board
Connector Style:
Receptacle
Wire Type:
Solid
Product Type:
Connector

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Micro D-Subminiature Receptacle 37 Position 2 Rows Right Angle Through Hole Solder