1532258-4

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1532258-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1532258-4
Series Information for 1532258-4 - TE Connectivity
  • Status: Active
  • Aliases: MCKS-N1-P-9SRT1
  • Product Code: K429
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

M83513/13-A01NP = MCKS-N1-P-9SRT1

Specifications

Lead Length:
.109in, 2.77mm
Shell Plating Material:
Electroless Nickel
Preloaded:
Yes
PCB Mount Orientation:
Right Angle
Number of Positions:
9
Contact Base Material:
Beryllium Copper
Contact Mating Area Plating Material:
Gold
Contact Type:
Socket
Mounting Hardware:
Jackpost Assembly
Connector & Contact Terminates To:
Printed Circuit Board
Connector Style:
Receptacle
Wire Type:
Solid
Product Type:
Connector

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Micro D-Subminiature Receptacle 9 Position 2 Rows Right Angle Through Hole Solder