1532252-9

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1532252-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1532252-9
Series Information for 1532252-9 - TE Connectivity
  • Status: Active
  • Aliases: MCKS-C2-B-21PRT1B
  • Product Code: K429
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

M83513/10-C03CN = MCKS-C2-B-21PRT1B

Specifications

Shell Plating Material:
Cadmium
Lead Length:
.172in, 4.37mm
Insulation Color:
Black
Preloaded:
Yes
Number of Positions:
21
Contact Type:
Pin
Contact Base Material:
Beryllium Copper
Contact Mating Area Plating Material:
Gold
Connector & Contact Terminates To:
Wire & Cable
Connector Style:
Plug
Product Type:
Connector

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Micro D-Subminiature Plug 21 Position 2 Rows Right Angle Through Hole Solder