Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MCKS-C2-P-21PRT1A |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Insulation Color | Black |
---|---|
Lead Length | 3.55mm, .14in |
Shell Plating Material | Cadmium |
Number of Positions | 21 |
Preloaded | Yes |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Beryllium Copper |
Mounting Hardware | Jackpost Assembly |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Micro D-Subminiature Plug 21 Position 2 Rows Right Angle Through Hole Solder | Avnet America |
Where can I find additional details, specifications and documents for a 1532252-6?
Additional datasheets, footprints and schematics for 1532252-6 are listed on our Part Details page. You can also find images and similar parts to 1532252-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1532252-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1532252-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1532252-6 fall under?
The 1532252-6 is listed under Connectors > D-Shaped Connectors > Microminiature & Nanominiature D Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1532252-6 when available in the Microminiature & Nanominiature D Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1532252-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1532252-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1532252-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1532252-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1532252-6 often in real-time on the comparison pages.
What if I can't find stock of 1532252-6?
You can fill out our help required form which you can use to request a quote for 1532252-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.