1532250-3

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1532250-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1532250-3
Series Information for 1532250-3 - TE Connectivity
  • Status: Active
  • Aliases: MCKS-N1-B-9PRT1
  • Product Code: K429
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

M83513/10-A01NN = MCKS-N1-B-9PRT1

Specifications

Lead Length:
2.77mm, .109in
Insulation Color:
Black
Shell Plating Material:
Electroless Nickel
Number of Positions:
9
Preloaded:
Yes
Contact Type:
Pin
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Beryllium Copper
Connector & Contact Terminates To:
Wire & Cable
Product Type:
Connector
Connector Style:
Plug

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Micro D-Subminiature Plug 9 Position 2 Rows Right Angle Through Hole Solder