Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MCKS-N1-B-9PS,
094-6125-0000 |
Number of Positions | 9 |
---|---|
Contact Current Rating (Max) | 3A |
Centerline (Pitch) | 1.27mm, .05in |
Circuit Application | Signal |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Board |
Connector Style | Plug |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
M83513/01-AN, MCKS-N1-B-9PS Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 9 Centerline (Pitch): .05 in Centerline (Pitch): 1.27 mm Plug Cable-to-Board 9 .05" | Microminiature & Nanominiature D Connector | Part Number: 1532209-1 | Internal Number: 1532209-1 | Alias Number: 094-6125-0000 | .05" | TE Connectivity | TE Store |
Micro D Sub Conn, 9Pos, Plug, Panel | Newark Electronics |
Conn IP67 D-Sub PIN 9 POS Solder Pot ST Panel Mount 9Terminal 1Port | Avnet America |
D SUB CONN, PLUG, DE, 9POS, PANEL | Farnell |
Where can I find additional details, specifications and documents for a 1532209-1?
Additional datasheets, footprints and schematics for 1532209-1 are listed on our Part Details page. You can also find images and similar parts to 1532209-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1532209-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1532209-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1532209-1 fall under?
The 1532209-1 is listed under Connectors > D-Shaped Connectors > Microminiature & Nanominiature D Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1532209-1 when available in the Microminiature & Nanominiature D Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1532209-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1532209-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1532209-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1532209-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1532209-1 often in real-time on the comparison pages.
What if I can't find stock of 1532209-1?
You can fill out our help required form which you can use to request a quote for 1532209-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.