1532207-1

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1532207-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1532207-1
Details for TE Store
1532207-1
M83513/02-GN, MCKS-N1-B-51SS Connector & Housing Type:Receptacle
Buy Directly from TE Store (57 in Stock)
$132.3400 per unit
Series Information for 1532207-1 - TE Connectivity
  • Status: Active
  • Aliases: MCKS-N1-B-51SS, 094-6726-0000
  • Product Code: K429
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

M83513/02-GN, MCKS-N1-B-51SS

Specifications

Number of Positions:
51
Contact Current Rating (Max):
3A
Centerline (Pitch):
1.27mm, .05in
Circuit Application:
Signal
Connector & Contact Terminates To:
Wire & Cable
Connector Style:
Receptacle
Connector System:
Cable-to-Board
Operating Temperature Range:
-67 – 257°F, -55 – 125°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
M83513/02-GN- MCKS-N1-B-51SS
Newark Electronics
M83513/02-GN, MCKS-N1-B-51SS
Avnet America
Conn D-Subminiature SKT 51 POS 1.27mm Solder Cup ST Panel Mount 51 Terminal 1 Port
TE Store
M83513/02-GN, MCKS-N1-B-51SS Connector & Housing Type:Receptacle;Connector System:Cable-to-Board;Number of Positions:51;Centerline (Pitch):1.27 mm;Centerline (Pitch):.05 in Receptacle Cable-to-Board 51 1.27 mm | Microminiature & Nanominiature D Connector | Alias Number: 094-6726-0000 | TE Connectivity
Details for TE Store
1532207-1
M83513/02-GN, MCKS-N1-B-51SS Connector & Housing Type:Receptacle
Buy Directly from TE Store (57 in Stock)
$132.3400 per unit
Series Information for 1532207-1 . - TE Connectivity
1532207-1 . image
RoHS Compliant

Description

MICRO D SUB CONN 51POS RCPT CABLE

Specifications

No. of Contacts:
51Contacts
Gender:
Receptacle
Product Range:
Microdot MCKS Series
Contact Termination Type:
Solder
Connector Mounting:
Cable Mount
Contact Plating:
-
Contact Material:
-
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Onlinecomponents.com
M83513/02-GN- MCKS-N1-B-51SS
Newark Electronics
M83513/02-GN, MCKS-N1-B-51SS
Avnet America
Conn D-Subminiature SKT 51 POS 1.27mm Solder Cup ST Panel Mount 51 Terminal 1 Port
TE Store
M83513/02-GN, MCKS-N1-B-51SS Connector & Housing Type:Receptacle;Connector System:Cable-to-Board;Number of Positions:51;Centerline (Pitch):1.27 mm;Centerline (Pitch):.05 in Receptacle Cable-to-Board 51 1.27 mm | Microminiature & Nanominiature D Connector | Alias Number: 094-6726-0000 | TE Connectivity