1532185-8

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1532185-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1532185-8
Series Information for 1532185-8 - TE Connectivity
  • Status: Active
  • Aliases: MCKS-N1-B-51P6Q9-36.0, 094-6725-0012
  • Product Code: K429
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

M83513/03-G12N, MCKS-N1-B-51P6Q9-36.0

Specifications

Number of Positions:
51
Contact Current Rating (Max):
3A
Centerline (Pitch):
.05in, 1.27mm
Circuit Application:
Signal
Connector Style:
Plug
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Cable-to-Board
Operating Temperature Range:
-67 – 257°F, -55 – 125°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
Cable Assembly Solid Wire 0.914m 26AWG 51POS Micro D-Sub PL
Avnet Europe
Cable Assembly Solid Wire 0.914m 26AWG 51POS Micro D-Sub PL