Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MCKS-N1-B-37P6G1-18.0,
094-6625-0001 |
Prices starting from US$263.91
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$263.91
|
-
|
Buy Now |
Number of Positions | 37 |
---|---|
Contact Current Rating (Max) | 3A |
Centerline (Pitch) | .05in, 1.27mm |
Circuit Application | Signal |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Board |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Cable Assembly 0.45m 37 Position Micro D-Subminiature Plug 26AWG | Avnet America |
Where can I find additional details, specifications and documents for a 1532184-1?
Additional datasheets, footprints and schematics for 1532184-1 are listed on our Part Details page. You can also find images and similar parts to 1532184-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1532184-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1532184-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1532184-1 fall under?
The 1532184-1 is listed under Connectors > D-Shaped Connectors > Microminiature & Nanominiature D Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1532184-1 when available in the Microminiature & Nanominiature D Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1532184-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1532184-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1532184-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1532184-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1532184-1 often in real-time on the comparison pages.
What if I can't find stock of 1532184-1?
You can fill out our help required form which you can use to request a quote for 1532184-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.