1532181-6

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1532181-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1532181-6
Series Information for 1532181-6 - TE Connectivity
  • Status: Active
  • Aliases: MCKS-N1-B-21P6Q1-36.0, 094-6325-0010
  • Product Code: K429
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

M83513/03-C10N, MCKS-N1-B-21P6Q1-36.0

Specifications

Number of Positions:
21
Contact Current Rating (Max):
3A
Centerline (Pitch):
.05in, 1.27mm
Circuit Application:
Signal
Connector Style:
Plug
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Cable-to-Board
Operating Temperature Range:
-67 – 257°F, -55 – 125°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Allied Electronics, Inc
M83513/03-C10N, MCKS-N1-B-21P6Q1-36.0