1532180-5

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1532180-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1532180-5
Series Information for 1532180-5 - TE Connectivity
  • Status: Active
  • Aliases: MCKS-N1-B-15P6Q1-18.0, 094-6225-0009
  • Product Code: K429
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

M83513/03-B09N, MCKS-N1-B-15P6Q1-18.0

Specifications

Number of Positions:
15
Contact Current Rating (Max):
3A
Centerline (Pitch):
.05in, 1.27mm
Mounting Hardware:
None
Circuit Application:
Signal
Connector Style:
Plug
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Cable-to-Board
Operating Temperature Range:
-67 – 257°F, -55 – 125°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
Cable Assembly 0.457m 26AWG 15 POS Microminiature D PIN Crimp