1532179-7 D-Shaped Connectors by TE Connectivity

M83513/03-A11N, MCKS-N1-B-9P6Q9-18.0

Status: Active
Series: -
RoHS: Unknown
Aliases: MCKS-N1-B-9P6Q9-18.0,
094-6125-0011
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$66.19

Distributor Stock
Logo for Powell Electronics
Powell Electronics
from US$76.31
57
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$66.19
-
Buy Now

Specifications

Number of Positions 9
Contact Current Rating (Max) 3A
Centerline (Pitch) .05in, 1.27mm
Mounting Hardware None
Circuit Application Signal
Connector Style Plug
Connector & Contact Terminates To Wire & Cable
Connector System Cable-to-Board
Operating Temperature Range -67 – 257°F, -55 – 125°C

Alternative Descriptions

Cable Assembly 0.45m 9 Position Micro D-Subminiature Plug 26AWG | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1532179-7?

Additional datasheets, footprints and schematics for 1532179-7 are listed on our Part Details page. You can also find images and similar parts to 1532179-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1532179-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1532179-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1532179-7 fall under?

The 1532179-7 is listed under Connectors > D-Shaped Connectors > Microminiature & Nanominiature D Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1532179-7 when available in the Microminiature & Nanominiature D Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1532179-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1532179-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1532179-7 have stock available?

Authorised distributors including Powell Electronics and Avnet America have stock available or on a lead time for 1532179-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1532179-7 often in real-time on the comparison pages.

What if I can't find stock of 1532179-7?

You can fill out our help required form which you can use to request a quote for 1532179-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay