1532179-1

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1532179-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1532179-1
Series Information for 1532179-1 - TE Connectivity
  • Status: Active
  • Aliases: MCKS-N1-B-9P6G1-18.0, 094-6125-0001
  • Product Code: K429
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

M83513/03-A01N, MCKS-N1-B-9P6G1-18.0

Specifications

Number of Positions:
9
Contact Current Rating (Max):
3A
Centerline (Pitch):
1.27mm, .05in
Circuit Application:
Signal
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Cable-to-Board
Connector Style:
Plug
Operating Temperature Range:
-67 – 257°F, -55 – 125°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
Cable Assembly 0.45m 9 Position Micro D-Subminiature Plug 26AWG