1532175-9

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1532175-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1532175-9
Series Information for 1532175-9 - TE Connectivity
  • Status: Active
  • Aliases: MCKS-N1-B-31S6G1-72.0, 094-6526-0013
  • Product Code: K429
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

M83513/04-E13N, MCKS-N1-B-31S6G1-72.0

Specifications

Number of Positions:
31
Contact Current Rating (Max):
3A
Centerline (Pitch):
.05in, 1.27mm
Mounting Hardware:
None
Circuit Application:
Signal
Connector System:
Cable-to-Board
Connector & Contact Terminates To:
Wire & Cable
Connector Style:
Receptacle
Operating Temperature Range:
-55 – 125°C, -67 – 257°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
Cable Assembly 1.82m 31 Position Micro D-Subminiature Receptacle 26AWG