Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MCKS-N1-B-9S6Q9-18.0,
094-6126-0011 |
Number of Positions | 9 |
---|---|
Contact Current Rating (Max) | 3A |
Centerline (Pitch) | .05in, 1.27mm |
Mounting Hardware | None |
Circuit Application | Signal |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Board |
Connector Style | Receptacle |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Cable Assembly 0.45m 9 Position Micro D-Subminiature Receptacle 26AWG | Avnet America |
M83513/04-A11N, MCKS-N1-B-9S6Q9-18.0 | TE Connectivity 1532171-7 | RS Americas |
Where can I find additional details, specifications and documents for a 1532171-7?
Additional datasheets, footprints and schematics for 1532171-7 are listed on our Part Details page. You can also find images and similar parts to 1532171-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1532171-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1532171-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1532171-7 fall under?
The 1532171-7 is listed under Connectors > D-Shaped Connectors > Microminiature & Nanominiature D Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1532171-7 when available in the Microminiature & Nanominiature D Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1532171-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1532171-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1532171-7 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1532171-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1532171-7 often in real-time on the comparison pages.
What if I can't find stock of 1532171-7?
You can fill out our help required form which you can use to request a quote for 1532171-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.