Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Splice Material | Brass |
Splice Capacity | 2 |
Strip Orientation | End Feed |
Number of Serrations | 5 |
Contact Plating Material | Unplated |
Terminal & Splice Type | Splice |
Wire Size | 200 – 2300CMA, .1 – 1mm², 27 – 17AWG |
Material Thickness | .013in, .32mm |
Overall Length | 4.95mm, .195in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Reverse Reel, Formed Serrations. |
Packaging Quantity | 8000 |
Packaging Method | Strip |
Wire/Cable Type | Magnet Wire |
Serrated | Yes |
Splice Type | Pigtail Splice |
Product Type | Splice |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Splice Terminal Amplivar 17AWG to 27AWG Open Barrel Strip | Avnet America |
Where can I find additional details, specifications and documents for a 153212-3?
Additional datasheets, footprints and schematics for 153212-3 are listed on our Part Details page. You can also find images and similar parts to 153212-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 153212-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 153212-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 153212-3 fall under?
The 153212-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 153212-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 153212-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 153212-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 153212-3 have stock available?
Authorised distributors including Avnet America and Boersig have stock available or on a lead time for 153212-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 153212-3 often in real-time on the comparison pages.
What if I can't find stock of 153212-3?
You can fill out our help required form which you can use to request a quote for 153212-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.