153211-1 Power Connectors by TE Connectivity

3 M/M LANCED SOCKET

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for PEI-Genesis PEI-Genesis
1,750 units
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
Logo for TTI Europe TTI Europe
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Current Rating (Max) 15A
Contact Orientation Straight
Wire Contact Termination Area Plating Material Pre-Tin
Contact Base Material Brass
Contact Type Socket
Contact Retention Within Housing With
Contact Mating Area Plating Material Pre-Tin
Contact Termination Area Plating Material Pre-Tin
Wire Size .52 – 1.5mm², 20 – 15AWG
Mating Pin Diameter .118in, 3mm
Accepts Wire Insulation Diameter Range 2.03 – 3.05mm, .08 – .12in
Operating Voltage 250VAC
Glow Wire Rating Standard Part - Not Glow Wire
Contact Retention Type Within Housing Locking Lance
Wire Insulation Support Without
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power
For Multiple Crimp No
Packaging Method Reel
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Termination Type Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

Connector Accessory 0.08in Mi | PEI-Genesis
Crimp Terminal 15-20AWG F 18.36mm 5.27mm Pre-Tin | Avnet Europe
TE Connectivity - AMP Power Contact 3 M/M LANCED SOCKET | Distrelec

More Parts in Power Contacts


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 153211-1?

Additional datasheets, footprints and schematics for 153211-1 are listed on our Part Details page. You can also find images and similar parts to 153211-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 153211-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 153211-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 153211-1 fall under?

The 153211-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 153211-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 153211-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 153211-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 153211-1 have stock available?

Authorised distributors including PEI-Genesis, Avnet Europe, Avnet America, Newark Electronics and Distrelec have stock available or on a lead time for 153211-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 153211-1 often in real-time on the comparison pages.

What if I can't find stock of 153211-1?

You can fill out our help required form which you can use to request a quote for 153211-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay