Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.35
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Type | Shur-Plug |
Pin Diameter | 4.57mm, .18in |
Terminal Orientation | Straight |
Barrel Inside Diameter | .045in, 1.14mm, .8in, 2.03mm |
Wire Size | 1624 – 2582CMA, .8 – 1.3mm², 18 – 16AWG |
Accepts Wire Insulation Diameter Range | 1.9 – 2.8mm, .075 – .11in |
Material Thickness | .46mm, .018in |
Wire Insulation Diameter (Max) | 2.8mm, .11in |
Overall Length | 22mm, .867in |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Reverse Reel |
Insulated | No |
Support Style | Insulation Support, Insulation Piercing |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire |
Contact Pin Crimp Straight Tin Plated Brass Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 153209-2?
Additional datasheets, footprints and schematics for 153209-2 are listed on our Part Details page. You can also find images and similar parts to 153209-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 153209-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 153209-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 153209-2 fall under?
The 153209-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 153209-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 153209-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 153209-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 153209-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 153209-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 153209-2 often in real-time on the comparison pages.
What if I can't find stock of 153209-2?
You can fill out our help required form which you can use to request a quote for 153209-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.