1532023-5

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1532023-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1532023-5
Series Information for 1532023-5 - TE Connectivity
  • Status: Active
  • Aliases: MCDR3-B-37P6G9-72.0, 095-0613-2136
  • Product Code: K461
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

095-0613-2136=MCDR3-B-37P6G9-

Specifications

Lead Length:
1828.8mm, 72in
Insulation Color:
Black
Preloaded:
Yes
Number of Positions:
37
Contact Mating Area Plating Material:
Gold
Contact Type:
Pin
Contact Mating Area Plating Thickness:
50µin
Contact Base Material:
Copper Alloy
Housing Material:
Polyphenylene Sulfide (PPS)
Mounting Hardware:
None
Comment:
Also available in commercial grade.
Product Type:
Connector
Connector Style:
Plug
Connector & Contact Terminates To:
Wire & Cable
Wire Type:
19 strand per MIL-C-22759/11

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
Cable Assembly 1.82m 37 Position Micro D-Subminiature Plug 26AWG