1532021-6 D-Shaped Connectors by TE Connectivity

095-0605-2031=MCDR3-B-15P6G1-

Status: Active
Series: -
RoHS: Unknown
Aliases: MCDR3-B-15P6G1-18.0,
095-0605-2031
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$106.37

Distributor Stock
Logo for Farnell
Farnell
from US$115.24
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$106.37
-
Buy Now

Specifications

Lead Length 457.2mm, 18in
Insulation Color Black
Number of Positions 15
Preloaded Yes
Contact Mating Area Plating Thickness 50µin
Contact Mating Area Plating Material Gold
Contact Type Pin
Contact Base Material Copper Alloy
Housing Material Polyphenylene Sulfide (PPS)
Mounting Hardware None
Comment Also available in commercial grade.
Connector Style Plug
Connector & Contact Terminates To Wire & Cable
Wire Type 19 strand per MIL-C-22759/11
Product Type Connector

Alternative Descriptions

Cable Assembly 0.45m 15 Position Micro D-Subminiature Plug 26AWG | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1532021-6?

Additional datasheets, footprints and schematics for 1532021-6 are listed on our Part Details page. You can also find images and similar parts to 1532021-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1532021-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1532021-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1532021-6 fall under?

The 1532021-6 is listed under Connectors > D-Shaped Connectors > Microminiature & Nanominiature D Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1532021-6 when available in the Microminiature & Nanominiature D Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1532021-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1532021-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1532021-6 have stock available?

Authorised distributors including Avnet America and Farnell have stock available or on a lead time for 1532021-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1532021-6 often in real-time on the comparison pages.

What if I can't find stock of 1532021-6?

You can fill out our help required form which you can use to request a quote for 1532021-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay