Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | UHF Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | - |
Coaxial Cable Types | RG58/U RG58A/U RG58C/U RG141/U RG141A/U |
Contact Material | Brass |
Contact Plating | Silver Plated Contacts |
Frequency Max | 300MHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
RF/COAXIAL, UHF PLUG, STRAIGHT, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | UHF Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Coaxial Cable Types | RG58, RG58A, RG58C, RG141, LMR-200 |
Contact Material | Brass |
RoHS Compliant | Yes |
Rf/Coaxial, Uhf Plug, Straight, Crimp | Newark Electronics |
RF COAXIAL, UHF, STRAIGHT PLUG | Farnell |
Where can I find additional details, specifications and documents for a 1532.?
Additional datasheets, footprints and schematics for 1532. are listed on our Part Details page. You can also find images and similar parts to 1532. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1532. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1532. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1532. fall under?
The 1532. is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1532. when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1532. you can contact the distributor directly for product support, shipping queries etc.
Is the 1532. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1532. have stock available?
Authorised distributors including Newark Electronics, element14, Transfer Multisort Elektronik, Farnell and Relay Specialties have stock available or on a lead time for 1532..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1532. often in real-time on the comparison pages.
What if I can't find stock of 1532.?
You can fill out our help required form which you can use to request a quote for 1532. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.