Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
No stock
|
Buy Now | |
Future Electronics
from US$0.30
|
2,000
in stock
|
Buy Now | |
Heilind Electronics
-
|
42
in stock
|
Buy Now | |
Sager
-
|
32
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
14
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
Carlton-Bates
from US$14.66
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Insulation | Non Insulated |
---|---|
Mounting Hole Dia | 2.94mm |
Terminal Plating | Tin |
Overall Length | 8.61mm |
Length - Below Flange | 2.67mm |
Product Range | - |
Brass Bright Tin Plate 0.109 inch Single Turret Terminal | Future Electronics |
| Heilind Electronics |
Circuit Board Hardware - PCB MINITUR TRM 2 1/2X12 | Sager |
Solder Turret Terminal, Single,.234" Long,.116" Mounting Hole, For .062" Panel | Keystone Electronics 1532-2 | RS Americas |
TERMINAL, TURRET, 2.94MM, NON-INSUL | element14 |
Customer Item | Carlton-Bates |
Terminal, Turret, 2.94Mm, Non-Insul | Newark Electronics |
Where can I find additional details, specifications and documents for a 1532-2?
Additional datasheets, footprints and schematics for 1532-2 are listed on our Part Details page. You can also find images and similar parts to 1532-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1532-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1532-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1532-2 fall under?
The 1532-2 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 1532-2 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1532-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1532-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1532-2 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Sager, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 1532-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1532-2 often in real-time on the comparison pages.
What if I can't find stock of 1532-2?
You can fill out our help required form which you can use to request a quote for 1532-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.