Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Elora 15316 27mm 1/2" Square Drive Hexagon Socket | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Board Type | Turret |
---|---|
Board Material | Epoxy Glass Composite |
External Width | 38.1mm |
Board Connector / Footprint | Turret Tags |
Body Material | GEE |
RoHS Compliant | Yes |
TERMINAL BOARD | Keystone Electronics 15316 | RS Americas |
Customer Item | Carlton-Bates |
PCBs & Breadboards 10P TURRET BOARD GEE | Sager |
Where can I find additional details, specifications and documents for a 15316?
Additional datasheets, footprints and schematics for 15316 are listed on our Part Details page. You can also find images and similar parts to 15316 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15316 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15316 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15316 fall under?
The 15316 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 15316 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15316 you can contact the distributor directly for product support, shipping queries etc.
Is the 15316 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15316 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 15316.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15316 often in real-time on the comparison pages.
What if I can't find stock of 15316?
You can fill out our help required form which you can use to request a quote for 15316 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.