Status: | Unknown |
---|---|
Series: | Metri-Pack 280 Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.31
|
3,764
in stock
|
Buy Now | |
Power and Signal Group
from US$0.33
|
68,820
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
7,491
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
1,191
in stock
|
Buy Now | |
element14
from US$0.66
|
1,191
in stock
|
Buy Now | |
Farnell
from US$0.61
|
1,191
in stock
|
Buy Now | |
Conrad
from US$10.16
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Metri-Pack 280 Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
For Use With | Aptiv Metri-Pack 280 Series 12048159 Pin Contact |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
IP Rating | - |
Voltage Rating | - |
Current Rating | 30A |
SVHC | No SVHC (15-Jan-2018) |
3 Way Black Metri-Pack 280 Sealed Male Connector, Max Current 30 amps | Power and Signal Group |
CONN M/P 280 3W MALE BLK SLD | TTI Europe |
Housing Conn, Plug, 3Pos, Pa 6.6, Black | Newark Electronics |
HOUSING CONN, PLUG, 3POS, PA 6.6, BLACK | element14 |
3 Way Black Metri-Pack 280 Series Sealed Male Connector | Avnet Abacus |
Where can I find additional details, specifications and documents for a 15300003?
Additional datasheets, footprints and schematics for 15300003 are listed on our Part Details page. You can also find images and similar parts to 15300003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15300003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15300003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15300003 fall under?
The 15300003 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 15300003 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15300003 you can contact the distributor directly for product support, shipping queries etc.
Is the 15300003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15300003 have stock available?
Authorised distributors including Power and Signal Group, TTI Europe, RS, Newark Electronics and element14 have stock available or on a lead time for 15300003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15300003 often in real-time on the comparison pages.
What if I can't find stock of 15300003?
You can fill out our help required form which you can use to request a quote for 15300003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.