152MWS103KT Capacitors by Illinois Capacitor

CAPACITOR POLYESTER FILM 1500PF 10000V 10% AXIAL

Status: Unknown
Series: MWS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.46

Distributor Stock
Logo for Farnell
Farnell
from US$6.46
No stock
Buy Now
Logo for element14
element14
from US$6.64
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 1500pF
Voltage Rating 10kV
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range MWS Series
Capacitor Case Style -
Lead Spacing -

Alternative Descriptions

CAPACITOR POLYESTER FILM, 1500PF, 10000V | Farnell
Capacitor Polyester Film, 1500Pf, 10000V, 10%, Axial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 152MWS103KT?

Additional datasheets, footprints and schematics for 152MWS103KT are listed on our Part Details page. You can also find images and similar parts to 152MWS103KT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 152MWS103KT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152MWS103KT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 152MWS103KT fall under?

The 152MWS103KT is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 152MWS103KT when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 152MWS103KT you can contact the distributor directly for product support, shipping queries etc.

Is the 152MWS103KT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 152MWS103KT have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 152MWS103KT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 152MWS103KT often in real-time on the comparison pages.

What if I can't find stock of 152MWS103KT?

You can fill out our help required form which you can use to request a quote for 152MWS103KT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay