Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Color | Purple |
---|---|
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .094in, 2.39mm |
Wire Insulation Diameter (Max) | 2.03mm, .08in |
Wire Size | 810 – 1290CMA, .5 – .6mm², 20AWG |
Tongue Thickness | .79mm, .031in |
Overall Length | .661in, 16.81mm |
Wire Insulation Diameter | 1.14 – 2.03mm, .045 – .08in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Support Style | Non - Insulation Support |
Sealable | No |
Stud Size | #2, M2 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
Terminal R T Pidg |Amp Te Connectivity 152899 | Newark Electronics |
PIDG Ring Tongue Terminal 20AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 152899?
Additional datasheets, footprints and schematics for 152899 are listed on our Part Details page. You can also find images and similar parts to 152899 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152899 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152899 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152899 fall under?
The 152899 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 152899 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152899 you can contact the distributor directly for product support, shipping queries etc.
Is the 152899 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152899 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 152899.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152899 often in real-time on the comparison pages.
What if I can't find stock of 152899?
You can fill out our help required form which you can use to request a quote for 152899 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.